Radwell International Vacuum Pump 99575433

Description
ESD SAFE, VACUUM HANDLING TOOL, 110VAC, 4W, 60HZ. FREE 2 YEAR RADWELL WARRANTY
Description
ESD SAFE, VACUUM HANDLING TOOL, 110VAC, 4W, 60HZ. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Vacuum Pump - 99575433 - Radwell International
Willingboro, NJ, United States
Vacuum Pump
99575433
Vacuum Pump 99575433
ESD SAFE, VACUUM HANDLING TOOL, 110VAC, 4W, 60HZ. FREE 2 YEAR RADWELL WARRANTY

ESD SAFE, VACUUM HANDLING TOOL, 110VAC, 4W, 60HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Liquid Handling Pumps
Product Number 99575433
Product Name Vacuum Pump
Unlock Full Specs
to access all available technical data

Similar Products

Cadent™ 6M Syringe Pump - 102677-103051-4 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Pump, Hydrostatic Test Portable, B-Style, 10,000 Psi - 938-9299 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 10000.0 psi (7031 m of Water)
Liquid Flow 1.000 GPM (3.79 L/min)
View Details
84B31-B Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump
Discharge Size 4.000 inch (102 mm)
Power Source NoSourceIncluded; Basic
View Details
PSD/8 - 9800-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details