Radwell International Resistor 99502521

Description
RESISTOR, AXIAL, CERAMIC WW, 390OHM, 2W, 10%, 7.00MM X 19.00MM. FREE 2 YEAR RADWELL WARRANTY
Description
RESISTOR, AXIAL, CERAMIC WW, 390OHM, 2W, 10%, 7.00MM X 19.00MM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Resistor - 99502521 - Radwell International
Willingboro, NJ, United States
Resistor
99502521
Resistor 99502521
RESISTOR, AXIAL, CERAMIC WW, 390OHM, 2W, 10%, 7.00MM X 19.00MM. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, AXIAL, CERAMIC WW, 390OHM, 2W, 10%, 7.00MM X 19.00MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Resistors
Product Number 99502521
Product Name Resistor
Resistance Range 390 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers