Radwell International Motor 98337574

Description
MOTOR, LAND-CCP, 2HP, 1800RPM, TEFC, 3PH, 145JP. FREE 2 YEAR RADWELL WARRANTY
Description
MOTOR, LAND-CCP, 2HP, 1800RPM, TEFC, 3PH, 145JP. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 98337574 - Radwell International
Willingboro, NJ, United States
MOTOR, LAND-CCP, 2HP, 1800RPM, TEFC, 3PH, 145JP. FREE 2 YEAR RADWELL WARRANTY

MOTOR, LAND-CCP, 2HP, 1800RPM, TEFC, 3PH, 145JP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 98337574
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

SXA Gear Motor, 200V Batteryless - SXA01AW_-VL050-25 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 0.1340 HP
Gearbox Ratio 25 : 1
Units Metric
View Details
Specs
Motor Type DC Motor
Commutation Brushless
DC Voltage Range 9.6 VDC
View Details
DC-Gearmotors Series 2619 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
DC Voltage Range 6.0 VDC
Torque Constant 1.22 in-oz/amp (8.59 mN-m/amp)
View Details
L12-I Micro Linear Actuator with Internal Controller 100mm 210:1 6 volts - L12-100-210-6-I - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 6V
Gearbox Ratio 210 : 1
View Details