Radwell International Filter/Dryer 980425V-SUB

Description
SUBSTITUTE FOR NATIONAL FILTERS 980425V, FILTER. FREE 2 YEAR RADWELL WARRANTY
Description
SUBSTITUTE FOR NATIONAL FILTERS 980425V, FILTER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Filter/Dryer - 83329933 - Radwell International
Willingboro, NJ, United States
Filter/Dryer
83329933
Filter/Dryer 83329933
SUBSTITUTE FOR NATIONAL FILTERS 980425V, FILTER. FREE 2 YEAR RADWELL WARRANTY

SUBSTITUTE FOR NATIONAL FILTERS 980425V, FILTER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 83329933
Product Name Filter/Dryer
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

60mm Plastic Fan Filter Retainer - 09250-R - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 2.5 inch (63.5 mm)
Width / Ring 2.5 inch (63.5 mm)
View Details
92mm Plastic Fan Filter Assembly - PFK-92 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 3.62 inch (92 mm)
View Details
HVAC Air Filters - 8802444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Compact v-filter
Media Type Glass fibre
Airflow 1000 SCFM (1700 m³/hr)
View Details