Radwell International QD Cable/Cord Set 97968416

Description
201726, CONNECTION CABLE, DESIGN: STRAIGHT / OPEN CABLE END, CABLE LENGTH: 5.000 MM, SERVICE VOLTAGE: < 60 V AC/DC CHARACTERISTICS: METAL NUT LED DISPLAY: NO MATERIAL: CONNECTOR, POLYURETHANE MATERIAL OF CABLE: POLYURETHANE AMBIENT TEMPERATURE DURING OPER. FREE 2 YEAR RADWELL WARRANTY
Description
201726, CONNECTION CABLE, DESIGN: STRAIGHT / OPEN CABLE END, CABLE LENGTH: 5.000 MM, SERVICE VOLTAGE: < 60 V AC/DC CHARACTERISTICS: METAL NUT LED DISPLAY: NO MATERIAL: CONNECTOR, POLYURETHANE MATERIAL OF CABLE: POLYURETHANE AMBIENT TEMPERATURE DURING OPER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
QD Cable/Cord Set - 97968416 - Radwell International
Willingboro, NJ, United States
QD Cable/Cord Set
97968416
QD Cable/Cord Set 97968416
201726, CONNECTION CABLE, DESIGN: STRAIGHT / OPEN CABLE END, CABLE LENGTH: 5.000 MM, SERVICE VOLTAGE: < 60 V AC/DC CHARACTERISTICS: METAL NUT LED DISPLAY: NO MATERIAL: CONNECTOR, POLYURETHANE MATERIAL OF CABLE: POLYURETHANE AMBIENT TEMPERATURE DURING OPER. FREE 2 YEAR RADWELL WARRANTY

201726, CONNECTION CABLE, DESIGN: STRAIGHT / OPEN CABLE END, CABLE LENGTH: 5.000 MM, SERVICE VOLTAGE: < 60 V AC/DC CHARACTERISTICS: METAL NUT LED DISPLAY: NO MATERIAL: CONNECTOR, POLYURETHANE MATERIAL OF CABLE: POLYURETHANE AMBIENT TEMPERATURE DURING OPER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cable Assemblies
Product Number 97968416
Product Name QD Cable/Cord Set
Unlock Full Specs
to access all available technical data

Similar Products