Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
GEARMOTORS
RADWELL INTERNATIONAL
97564198 -- MOTOR
Radwell International
Motor
97564198
Description
MOTOR, 3480RPM, 2PH, 440V. FREE 2 YEAR RADWELL WARRANTY
Radwell International
Done
Description
MOTOR, 3480RPM, 2PH, 440V. FREE 2 YEAR RADWELL WARRANTY
Suppliers
Company
Product
Description
Supplier Links
Radwell International
Willingboro, NJ, United States
Motor
97564198
Motor
97564198
MOTOR, 3480RPM, 2PH, 440V. FREE 2 YEAR RADWELL WARRANTY
MOTOR, 3480RPM, 2PH, 440V. FREE 2 YEAR RADWELL WARRANTY
Supplier's Site
Technical Specifications
Radwell International
Product Category
Gearmotors
Product Number
97564198
Product Name
Motor
Unlock Full Specs
to access all available technical data
Similar Products
Midwest Motion Products, Inc.
IN-LINE Brushless Gearmotors
MMP BL44-297F-60V GP42-03.7
Specs
Commutation
Brushless
DC Voltage Range
60.0 VDC
Continuous Current
1.5 amps
View Details
Yuyao Baida Electric CO., LTD.
DC Micro Motor
BD59ZY90
Specs
Motor Type
DC Motor
Gear Type
Worm
Units
Metric
View Details
ElectroCraft
Stepper Motor
Hansen Series 119-1 Size 19 Step Motor
Specs
Motor Type
Stepper Motor
Standard DC Voltage
12V; 24V
DC Voltage Range
12.0 to 24.0 VDC
View Details
RS Components, Ltd.
DC Motors
4784948
Specs
Motor Type
DC Motor
Commutation
Brush
Continuous Torque
46.0 In-lbs (53.06 kg-cm)
View Details