Radwell International Pillow Block/Bearing Housing 97470708

Description
DISCONTINUED BY MANUFACTURER, PILLOW BLOCK W/BEARING, UCPE SERIES, BOLT SIZE: 3/8, SHAFT DIAMETER: 1 IN.. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, PILLOW BLOCK W/BEARING, UCPE SERIES, BOLT SIZE: 3/8, SHAFT DIAMETER: 1 IN.. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 97470708 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
97470708
Pillow Block/Bearing Housing 97470708
DISCONTINUED BY MANUFACTURER, PILLOW BLOCK W/BEARING, UCPE SERIES, BOLT SIZE: 3/8, SHAFT DIAMETER: 1 IN.. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, PILLOW BLOCK W/BEARING, UCPE SERIES, BOLT SIZE: 3/8, SHAFT DIAMETER: 1 IN.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 97470708
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

Pillow Block Bearing, 6mm Bore. Material: Body- Thermoplastic, Ball- L280® Polymer. - S61GPBM0609 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Diameter 0.2362 inch (6 mm)
Housing Plastic / Polymer
Length 1.69 inch (43 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508992 - RS Components, Ltd.
Specs
Shaft Diameter 2.36 inch (60 mm)
Housing Cast Iron; Cast iron
Length 9.49 inch (241 mm)
View Details
Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty - SUCLP207 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Bearing / Housing Features Plummer Block
Shaft Securing Method Setscrew
View Details
Grease Fit Pillow Block Mounted Bearing - BFE15G - Triangle Manufacturing Company
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method Setscrew
View Details