Radwell International Spring 97280245

Description
SPRING, .75INX.08INX2IN, 12 COILS, CLOSED ENDS, PACK OF 6. FREE 2 YEAR RADWELL WARRANTY
Description
SPRING, .75INX.08INX2IN, 12 COILS, CLOSED ENDS, PACK OF 6. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Spring - 97280245 - Radwell International
Willingboro, NJ, United States
Spring
97280245
Spring 97280245
SPRING, .75INX.08INX2IN, 12 COILS, CLOSED ENDS, PACK OF 6. FREE 2 YEAR RADWELL WARRANTY

SPRING, .75INX.08INX2IN, 12 COILS, CLOSED ENDS, PACK OF 6. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Compression Springs
Product Number 97280245
Product Name Spring
Unlock Full Specs
to access all available technical data

Similar Products

Custom Suspension Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Coil Shape Suspension
Outer Diameter 23.5 inch (597 mm)
Wire diameter 0.1250 to 2.5 inch (3.17 to 63.5 mm)
View Details
Wave Springs - MWR-15 G - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Material Stainless Steel; High Carbon Steel; Copper Base Alloy
Coil Shape Straight
Outer Diameter 0.3937 inch (10 mm)
View Details
Compression Springs - 121179 - RS Components, Ltd.
Specs
Outer Diameter 0.5413 inch (13.75 mm)
Wire diameter 0.0492 inch (1.25 mm)
Free length 1.63 inch (41.5 mm)
View Details
0.24
Specs
Material Stainless Steel
Coil Shape Straight
Base Unit System English Design
View Details