Radwell International Bushing 97228303

Description
WESTECH SEAL, THROTTLE BUSHING CARBON, 3.000 X 4.000 X 0.625 . FREE 2 YEAR RADWELL WARRANTY
Description
WESTECH SEAL, THROTTLE BUSHING CARBON, 3.000 X 4.000 X 0.625 . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bushing - 97228303 - Radwell International
Willingboro, NJ, United States
Bushing
97228303
Bushing 97228303
WESTECH SEAL, THROTTLE BUSHING CARBON, 3.000 X 4.000 X 0.625 . FREE 2 YEAR RADWELL WARRANTY

WESTECH SEAL, THROTTLE BUSHING CARBON, 3.000 X 4.000 X 0.625 . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Plain Bearings and Sleeve Bearings
Product Number 97228303
Product Name Bushing
Unlock Full Specs
to access all available technical data

Similar Products

PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
DU™ Cylindrical Bushes - Inch Size - 0306DU - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 0.1179 to 0.1181 inch (2.99 to 3.00 mm)
View Details
IRR: Inner Ring Races - IRR-1-5/16 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 1.3125 inch (33.34 mm)
View Details
0.628
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.6280 inch (15.95 mm)
View Details