Radwell International Filter/Dryer 961325V-SUB

Description
SUBSTITUTE FOR NATIONAL FILTERS 961325V, FILTER. FREE 2 YEAR RADWELL WARRANTY
Description
SUBSTITUTE FOR NATIONAL FILTERS 961325V, FILTER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Filter/Dryer - 83326343 - Radwell International
Willingboro, NJ, United States
Filter/Dryer
83326343
Filter/Dryer 83326343
SUBSTITUTE FOR NATIONAL FILTERS 961325V, FILTER. FREE 2 YEAR RADWELL WARRANTY

SUBSTITUTE FOR NATIONAL FILTERS 961325V, FILTER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 83326343
Product Name Filter/Dryer
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

60mm Plastic Fan Filter Assembly with 60PPI Media - 09250-F/60 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 2.5 inch (63.5 mm)
Width / Ring 2.5 inch (63.5 mm)
View Details
127mm Aluminum Fan Filter Assembly - AFK-127 - Pelonis Technologies, Inc.
Specs
Media Type Aluminum
Frame / Assembly Material Aluminum
Length 5 inch (127 mm)
View Details
Glass Fiber Bag Air Filter Media (HTBM) - H+G12:G71BY-GFBM-7 - Harbory Filtration
Specs
Applications General Ventilation
Construction Bag Filters
Media Type Fiberglass
View Details