Radwell International Bearing 94151393

Description
CYLINDRICAL ROLLER THRUST BEARING, ID:35MM, OD:62MM, 18MM WIDTH . FREE 2 YEAR RADWELL WARRANTY
Description
CYLINDRICAL ROLLER THRUST BEARING, ID:35MM, OD:62MM, 18MM WIDTH . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 94151393 - Radwell International
Willingboro, NJ, United States
Bearing
94151393
Bearing 94151393
CYLINDRICAL ROLLER THRUST BEARING, ID:35MM, OD:62MM, 18MM WIDTH . FREE 2 YEAR RADWELL WARRANTY

CYLINDRICAL ROLLER THRUST BEARING, ID:35MM, OD:62MM, 18MM WIDTH . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 94151393
Product Name Bearing
Type Cylindrical Roller
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-10 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 4.2500 inch (107.950 mm)
Overall Width 5.5000 inch (139.700 mm)
View Details
Rotation - Cross Roller Ring - RAU13008UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 5.1181 inch (130.000 mm)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Roller Bearings - 2482950 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 1.7717 inch (45.000 mm)
View Details