Radwell International Resistor 92326578

Description
WIREWOUND RESISTORS - THROUGH HOLE 3W 0.02OHMS 1% 14MM. FREE 2 YEAR RADWELL WARRANTY
Description
WIREWOUND RESISTORS - THROUGH HOLE 3W 0.02OHMS 1% 14MM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Resistor - 92326578 - Radwell International
Willingboro, NJ, United States
Resistor
92326578
Resistor 92326578
WIREWOUND RESISTORS - THROUGH HOLE 3W 0.02OHMS 1% 14MM. FREE 2 YEAR RADWELL WARRANTY

WIREWOUND RESISTORS - THROUGH HOLE 3W 0.02OHMS 1% 14MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Resistors
Product Number 92326578
Product Name Resistor
Resistance Range 0.0200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details