Radwell International Bridge Rectifier 89131919

Description
BRIDGE RECTIFIER, SINGLE PHASE, 35A, 1KV, THROUGH HOLE; NO. OF PHASES:SINGLE; REPETITIVE REVERSE VOLTAGE VRRM MAX:1KV; FORWARD CURRENT IF(AV):35A; BRIDGE RECTIFIER CASE STYLE:KBPC; FORWARD VOLTAGE VF MAX:1.1V; NO. OF PINS:4PINS ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
BRIDGE RECTIFIER, SINGLE PHASE, 35A, 1KV, THROUGH HOLE; NO. OF PHASES:SINGLE; REPETITIVE REVERSE VOLTAGE VRRM MAX:1KV; FORWARD CURRENT IF(AV):35A; BRIDGE RECTIFIER CASE STYLE:KBPC; FORWARD VOLTAGE VF MAX:1.1V; NO. OF PINS:4PINS ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifier - 89131919 - Radwell International
Willingboro, NJ, United States
Bridge Rectifier
89131919
Bridge Rectifier 89131919
BRIDGE RECTIFIER, SINGLE PHASE, 35A, 1KV, THROUGH HOLE; NO. OF PHASES:SINGLE; REPETITIVE REVERSE VOLTAGE VRRM MAX:1KV; FORWARD CURRENT IF(AV):35A; BRIDGE RECTIFIER CASE STYLE:KBPC; FORWARD VOLTAGE VF MAX:1.1V; NO. OF PINS:4PINS ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

BRIDGE RECTIFIER, SINGLE PHASE, 35A, 1KV, THROUGH HOLE; NO. OF PHASES:SINGLE; REPETITIVE REVERSE VOLTAGE VRRM MAX:1KV; FORWARD CURRENT IF(AV):35A; BRIDGE RECTIFIER CASE STYLE:KBPC; FORWARD VOLTAGE VF MAX:1.1V; NO. OF PINS:4PINS ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rectifiers
Product Number 89131919
Product Name Bridge Rectifier
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YG868C08R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 30 amps
VRRM 80 volts
View Details
Schottky barrier diode - BAT54L,315 - Nexperia B.V.
Specs
Applications Switching
Package SOD882 SOD882
RoHS Compliant RoHS
View Details
5 suppliers
B48-2 and B48-2T Series B485B-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky Diodes & Rectifiers - 1220025 - RS Components, Ltd.
Specs
Package SOT363; Sot-363 (sc-88)
RoHS Compliant RoHS
trr 4 ns
View Details