Radwell International Motor 88914321

Description
MOTOR, 266/460V, 1720RPM, 4.5/2.6AMP. FREE 2 YEAR RADWELL WARRANTY
Description
MOTOR, 266/460V, 1720RPM, 4.5/2.6AMP. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 88914321 - Radwell International
Willingboro, NJ, United States
MOTOR, 266/460V, 1720RPM, 4.5/2.6AMP. FREE 2 YEAR RADWELL WARRANTY

MOTOR, 266/460V, 1720RPM, 4.5/2.6AMP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 88914321
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

Precision Gearmotor with Spur Gearbox - S15**...12MS... - Constar Motion Co., Ltd
Specs
DC Voltage Range 5.0 VDC
Gear Type Spur
Gearbox Ratio 2 to 7 : 1
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297G-48V GP42-046 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
View Details
DC Micro Motor - 76mm-1 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Motor Type DC Motor
Units Metric
Shaft Orientation Right Angle
View Details