Radwell International Proximity Switch 872CD3NP8E5SUB

Description
PROXIMITY SENSOR - EXTENDED RANGE, CYLINDRICAL UNSHIELDED, 8MM THREADED, 4MM RANGE, PNP, N/O OUTPUT, PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SENSOR - EXTENDED RANGE, CYLINDRICAL UNSHIELDED, 8MM THREADED, 4MM RANGE, PNP, N/O OUTPUT, PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 73963155 - Radwell International
Willingboro, NJ, United States
Proximity Switch
73963155
Proximity Switch 73963155
PROXIMITY SENSOR - EXTENDED RANGE, CYLINDRICAL UNSHIELDED, 8MM THREADED, 4MM RANGE, PNP, N/O OUTPUT, PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR - EXTENDED RANGE, CYLINDRICAL UNSHIELDED, 8MM THREADED, 4MM RANGE, PNP, N/O OUTPUT, PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 73963155
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

High Temperature Inductive Proximity Sensors - IN10 and IN10 EXT Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3937 inch (10 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Proximity sensor - SIEF-M8B-NS-S-L - Festo Corporation
Specs
Operation Distance 0.0591 inch (1.5 mm)
Repeatability 3.15 mils (80 µm)
Switching Frequency 2 kHz
View Details
2 suppliers
Photodiode Sensors - 01-009-F - TE Connectivity
Specs
Sensor Technology Photoelectric Sensors
Operating Temperature -4 to 140 F (-20 to 60 C)
Diameter 0.3930 inch (9.98 mm)
View Details