Radwell International Battery 86372-SUB

Description
SUBSTITUTE BATTERY FOR ROPER 86372, BATTERY, SEALED LEAD ACID, 6V, 7AH, F1 TERMINAL, REPLACEMENT BATTERY ONLY, YOU MUST RE-USE: YOUR EXISTING CABLING & HARDWARE. FREE 2 YEAR RADWELL WARRANTY
Description
SUBSTITUTE BATTERY FOR ROPER 86372, BATTERY, SEALED LEAD ACID, 6V, 7AH, F1 TERMINAL, REPLACEMENT BATTERY ONLY, YOU MUST RE-USE: YOUR EXISTING CABLING & HARDWARE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Battery - 167153491 - Radwell International
Willingboro, NJ, United States
Battery
167153491
Battery 167153491
SUBSTITUTE BATTERY FOR ROPER 86372, BATTERY, SEALED LEAD ACID, 6V, 7AH, F1 TERMINAL, REPLACEMENT BATTERY ONLY, YOU MUST RE-USE: YOUR EXISTING CABLING & HARDWARE. FREE 2 YEAR RADWELL WARRANTY

SUBSTITUTE BATTERY FOR ROPER 86372, BATTERY, SEALED LEAD ACID, 6V, 7AH, F1 TERMINAL, REPLACEMENT BATTERY ONLY, YOU MUST RE-USE: YOUR EXISTING CABLING & HARDWARE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Batteries
Product Number 167153491
Product Name Battery
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
Specs
Voltage 3.7 volts
Capacity 4.62 ampere-hr
View Details
9V Batteries - 325758 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Batteries Alkaline-manganese Dioxide
Standard Cylindrical Battery Sizes 9V
View Details