Radwell International Filter/Dryer 85685-SUB

Description
SUBSTITUTE FOR CARQUEST 85685, FILTER. FREE 2 YEAR RADWELL WARRANTY
Description
SUBSTITUTE FOR CARQUEST 85685, FILTER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Filter/Dryer - 83313715 - Radwell International
Willingboro, NJ, United States
Filter/Dryer
83313715
Filter/Dryer 83313715
SUBSTITUTE FOR CARQUEST 85685, FILTER. FREE 2 YEAR RADWELL WARRANTY

SUBSTITUTE FOR CARQUEST 85685, FILTER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 83313715
Product Name Filter/Dryer
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

172mm Aluminum Fan Filter Assembly - AFK-172 - Pelonis Technologies, Inc.
Specs
Media Type Aluminum
Frame / Assembly Material Aluminum
Length 5.91 inch (150 mm)
View Details
92mm Fan Filter Media 100PPI - 09362-M/100 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 3.62 inch (92.07 mm)
Width / Ring 3.62 inch (92.07 mm)
View Details
HVAC Air Filters - 2035146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Filter Media; Sheet
Media Type Fiberglass; Polyester; Polyester
Height 18.9 inch (480 mm)
View Details