Radwell International Resistor 84681144

Description
8.2KOHM 5W 5% WIREWOUND.. FREE 2 YEAR RADWELL WARRANTY
Description
8.2KOHM 5W 5% WIREWOUND.. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Resistor - 84681144 - Radwell International
Willingboro, NJ, United States
Resistor
84681144
Resistor 84681144
8.2KOHM 5W 5% WIREWOUND.. FREE 2 YEAR RADWELL WARRANTY

8.2KOHM 5W 5% WIREWOUND.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Resistors
Product Number 84681144
Product Name Resistor
Resistance Range 8200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details