Radwell International Servo Motor 83643651

Description
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, CLASS F, 450W, 3 PHASE, 280-340 VDC, 2.1 ARMS CONTINUOUS SUPPLIED FROM CONTROLLER. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, CLASS F, 450W, 3 PHASE, 280-340 VDC, 2.1 ARMS CONTINUOUS SUPPLIED FROM CONTROLLER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 83643651 - Radwell International
Willingboro, NJ, United States
Servo Motor
83643651
Servo Motor 83643651
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, CLASS F, 450W, 3 PHASE, 280-340 VDC, 2.1 ARMS CONTINUOUS SUPPLIED FROM CONTROLLER. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, CLASS F, 450W, 3 PHASE, 280-340 VDC, 2.1 ARMS CONTINUOUS SUPPLIED FROM CONTROLLER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 83643651
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details
Brushless DC-Servomotors Series 1628 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 24.0 VDC
Torque Constant 1 in-oz/amp (7.08 mN-m/amp)
View Details
DC Servo Motor - 25**C9...M... - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Gearbox Ratio 3.6 to 1386 : 1
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details