Radwell International Contactor 80178021

Description
CONTACTOR, 25 AMP, SINGLE POLE, 24 V. FREE 2 YEAR RADWELL WARRANTY
Description
CONTACTOR, 25 AMP, SINGLE POLE, 24 V. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor - 80178021 - Radwell International
Willingboro, NJ, United States
Contactor
80178021
Contactor 80178021
CONTACTOR, 25 AMP, SINGLE POLE, 24 V. FREE 2 YEAR RADWELL WARRANTY

CONTACTOR, 25 AMP, SINGLE POLE, 24 V. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 80178021
Product Name Contactor
Continuous Current 25 amps
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole AC/DC Coil Contactors - MC-225A-100/200V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
2 suppliers
Solid State Overload/Relay - 77415659 - Radwell International
Specs
Device Technology Solid State
View Details
Motor Starters - 2275227 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 20.1 HP
Three Phase Power 20.1 HP
DC Horsepower 20.1 HP
View Details
Starter - 6514914 - Radwell International
Fuji Electric Corp. of America
View Details