Radwell International Selector Switch 800FP-SB32MX02-SUB

Description
SELECTOR SWITCH, INCLUDES CAP/ ACTUATOR/ BEZEL/ LATCHING DEVICE & 2 N/C CONTACT BLOCKS, (CONTACT BLOCKS & ACCESSORIES NOT INTERCHANGEABLE W/ AB) 22.5MM, PLASTIC, STANDARD KNOB, SPRING RETURN FROM LEFT & RIGHT, BLOCK KNOB W/ WHITE INSERT, REPLACES . FREE 2 YEAR RADWELL WARRANTY
Description
SELECTOR SWITCH, INCLUDES CAP/ ACTUATOR/ BEZEL/ LATCHING DEVICE & 2 N/C CONTACT BLOCKS, (CONTACT BLOCKS & ACCESSORIES NOT INTERCHANGEABLE W/ AB) 22.5MM, PLASTIC, STANDARD KNOB, SPRING RETURN FROM LEFT & RIGHT, BLOCK KNOB W/ WHITE INSERT, REPLACES . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Selector Switch - 90189488 - Radwell International
Willingboro, NJ, United States
Selector Switch
90189488
Selector Switch 90189488
SELECTOR SWITCH, INCLUDES CAP/ ACTUATOR/ BEZEL/ LATCHING DEVICE & 2 N/C CONTACT BLOCKS, (CONTACT BLOCKS & ACCESSORIES NOT INTERCHANGEABLE W/ AB) 22.5MM, PLASTIC, STANDARD KNOB, SPRING RETURN FROM LEFT & RIGHT, BLOCK KNOB W/ WHITE INSERT, REPLACES . FREE 2 YEAR RADWELL WARRANTY

SELECTOR SWITCH, INCLUDES CAP/ ACTUATOR/ BEZEL/ LATCHING DEVICE & 2 N/C CONTACT BLOCKS, (CONTACT BLOCKS & ACCESSORIES NOT INTERCHANGEABLE W/ AB) 22.5MM, PLASTIC, STANDARD KNOB, SPRING RETURN FROM LEFT & RIGHT, BLOCK KNOB W/ WHITE INSERT, REPLACES . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rotary Switches
Product Number 90189488
Product Name Selector Switch
Actuator Type Knobbed Shaft
Unlock Full Specs
to access all available technical data

Similar Products

Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
S126 - Keylock switches -  - Schaltbau GmbH
Specs
Actuator Type Keylock
AC Voltage Rating 400 volts
View Details