Radwell International Pushbutton 800FP-LSM24MX01-SUB-KIT

Description
PUSH BUTTON KIT, FULL PRODUCT REPLACEMENT, INCLUDES CAP/ ACTUATOR/ BEZEL/ LATCHING DEVICE & CONTACT BLOCK(S), 22MM, ILLUMINATED, 2-POS./MAIN, BLACK , ILLUMINATED, RED HANDLE / WHITE INSERT, FULL VOLTAGE, 24V AC/DC, LED RED, 1 N/C, 1 N/C. FREE 2 YEAR RADWELL WARRANTY
Description
PUSH BUTTON KIT, FULL PRODUCT REPLACEMENT, INCLUDES CAP/ ACTUATOR/ BEZEL/ LATCHING DEVICE & CONTACT BLOCK(S), 22MM, ILLUMINATED, 2-POS./MAIN, BLACK , ILLUMINATED, RED HANDLE / WHITE INSERT, FULL VOLTAGE, 24V AC/DC, LED RED, 1 N/C, 1 N/C. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pushbutton - 97316138 - Radwell International
Willingboro, NJ, United States
Pushbutton
97316138
Pushbutton 97316138
PUSH BUTTON KIT, FULL PRODUCT REPLACEMENT, INCLUDES CAP/ ACTUATOR/ BEZEL/ LATCHING DEVICE & CONTACT BLOCK(S), 22MM, ILLUMINATED, 2-POS./MAIN, BLACK , ILLUMINATED, RED HANDLE / WHITE INSERT, FULL VOLTAGE, 24V AC/DC, LED RED, 1 N/C, 1 N/C. FREE 2 YEAR RADWELL WARRANTY

PUSH BUTTON KIT, FULL PRODUCT REPLACEMENT, INCLUDES CAP/ ACTUATOR/ BEZEL/ LATCHING DEVICE & CONTACT BLOCK(S), 22MM, ILLUMINATED, 2-POS./MAIN, BLACK , ILLUMINATED, RED HANDLE / WHITE INSERT, FULL VOLTAGE, 24V AC/DC, LED RED, 1 N/C, 1 N/C. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Touch Switches and Tactile Switches
Product Number 97316138
Product Name Pushbutton
Switch Type Tact Switch
Unlock Full Specs
to access all available technical data

Similar Products

Momentary, Sealed, Subminiature with Push Pull Option - P8 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 2.5 lbs (1.13 kg)
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
H program - HDT - Pushbuttons - HDT-BL-SW-504 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
Tactile Switches - 36-5175-ND - DigiKey
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Actuator Specifications Snap Dome
Switch Function Momentary Contact
View Details
3 suppliers