Radwell International Pushbutton 800FM-LF4MX01-SUB-KIT

Description
PUSH BUTTON KIT, FULL PRODUCT REPLACEMENT, INCLUDES CAP/ ACTUATOR/ BEZEL/ LATCHING DEVICE & CONTACT BLOCK(S), 22MM, MOMENTARY, ILLUMINATED, ALUMINUM , FLUSH, RED, FULL VOLTAGE, 24V AC/DC, LED RED , 1 N/C. FREE 2 YEAR RADWELL WARRANTY
Description
PUSH BUTTON KIT, FULL PRODUCT REPLACEMENT, INCLUDES CAP/ ACTUATOR/ BEZEL/ LATCHING DEVICE & CONTACT BLOCK(S), 22MM, MOMENTARY, ILLUMINATED, ALUMINUM , FLUSH, RED, FULL VOLTAGE, 24V AC/DC, LED RED , 1 N/C. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pushbutton - 97317138 - Radwell International
Willingboro, NJ, United States
Pushbutton
97317138
Pushbutton 97317138
PUSH BUTTON KIT, FULL PRODUCT REPLACEMENT, INCLUDES CAP/ ACTUATOR/ BEZEL/ LATCHING DEVICE & CONTACT BLOCK(S), 22MM, MOMENTARY, ILLUMINATED, ALUMINUM , FLUSH, RED, FULL VOLTAGE, 24V AC/DC, LED RED , 1 N/C. FREE 2 YEAR RADWELL WARRANTY

PUSH BUTTON KIT, FULL PRODUCT REPLACEMENT, INCLUDES CAP/ ACTUATOR/ BEZEL/ LATCHING DEVICE & CONTACT BLOCK(S), 22MM, MOMENTARY, ILLUMINATED, ALUMINUM , FLUSH, RED, FULL VOLTAGE, 24V AC/DC, LED RED , 1 N/C. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Touch Switches and Tactile Switches
Product Number 97317138
Product Name Pushbutton
Switch Type Tact Switch
Unlock Full Specs
to access all available technical data

Similar Products

Light Touch Miniature Pushbutton - DB2521H - NKK Switches
Specs
Switch Type Touch-sensitive Switch
Actuator Specifications Plunger for Cap
Switch Function Momentary Contact; On-Mom
View Details
5 suppliers
Hall Effect Linear Output Pushbutton Switch - HPL - OTTO Controls
Specs
Switch Function Momentary Contact
Features Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
Tactile Switches - 1437566-3 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
5 suppliers
B3W-9 Illuminated Tactile Switch - B3W-9000-G1N - Aratas America LLC
Specs
Switch Dimensions 11 x 10 x 10 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers