Radwell International Servo Motor 7706327

Description
MOTOR, 3000RPM, 4.1AMP, 3NM. FREE 2 YEAR RADWELL WARRANTY
Description
MOTOR, 3000RPM, 4.1AMP, 3NM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 7706327 - Radwell International
Willingboro, NJ, United States
Servo Motor
7706327
Servo Motor 7706327
MOTOR, 3000RPM, 4.1AMP, 3NM. FREE 2 YEAR RADWELL WARRANTY

MOTOR, 3000RPM, 4.1AMP, 3NM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 7706327
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

DC Servo Motor - 25**C9...M... - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Gearbox Ratio 3.6 to 1386 : 1
View Details
Servo Hub Motor - 8 inch 25N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 314 HP
View Details