Radwell International Cable for Computer Nework Etc… 74331464

Description
CORDSET CONNECTOR M12 FEMALE SINGLE ENDED 5M PVC 2A 8POLE 30VAC/DC. FREE 2 YEAR RADWELL WARRANTY
Description
CORDSET CONNECTOR M12 FEMALE SINGLE ENDED 5M PVC 2A 8POLE 30VAC/DC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Cable for Computer Nework Etc… - 74331464 - Radwell International
Willingboro, NJ, United States
Cable for Computer Nework Etc…
74331464
Cable for Computer Nework Etc… 74331464
CORDSET CONNECTOR M12 FEMALE SINGLE ENDED 5M PVC 2A 8POLE 30VAC/DC. FREE 2 YEAR RADWELL WARRANTY

CORDSET CONNECTOR M12 FEMALE SINGLE ENDED 5M PVC 2A 8POLE 30VAC/DC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cable Assemblies
Product Number 74331464
Product Name Cable for Computer Nework Etc…
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Female BNC Breakout to Stacking Standard Banana Plugs - 1006 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details
VANA Test Cable to 40 GHz - NTC182 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details