Radwell International Resistor 74201801

Description
RES SMD 1.2K OHM 1% 1/4W 1206 1.2K OHM ±1% 0.25W, 1/4W CHIP RESISTOR 1206 (3216 METRIC) AUTOMOTIVE AEC-Q200 THICK FILM (3.20MM X 1.60MM). FREE 2 YEAR RADWELL WARRANTY
Description
RES SMD 1.2K OHM 1% 1/4W 1206 1.2K OHM ±1% 0.25W, 1/4W CHIP RESISTOR 1206 (3216 METRIC) AUTOMOTIVE AEC-Q200 THICK FILM (3.20MM X 1.60MM). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Resistor - 74201801 - Radwell International
Willingboro, NJ, United States
Resistor
74201801
Resistor 74201801
RES SMD 1.2K OHM 1% 1/4W 1206 1.2K OHM ±1% 0.25W, 1/4W CHIP RESISTOR 1206 (3216 METRIC) AUTOMOTIVE AEC-Q200 THICK FILM (3.20MM X 1.60MM). FREE 2 YEAR RADWELL WARRANTY

RES SMD 1.2K OHM 1% 1/4W 1206 1.2K OHM ±1% 0.25W, 1/4W CHIP RESISTOR 1206 (3216 METRIC) AUTOMOTIVE AEC-Q200 THICK FILM (3.20MM X 1.60MM). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Resistors
Product Number 74201801
Product Name Resistor
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details