Radwell International Proximity Switch 73851206

Description
PROXIMITY SENSOR, LONG SQUARE TYPE 10~30 VDC, 150MA MAX OUTPUT CURRENT, 10 MA MAX CURRENT CONSUMPTION, 5.0 MM SENSING DISTANCE, NPN OUTPUT METHOD, NORMALLY OPEN OUTPUT STATUS, HORIZONTAL SENSING DIRECTION, LEAD WIRE TYPE. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SENSOR, LONG SQUARE TYPE 10~30 VDC, 150MA MAX OUTPUT CURRENT, 10 MA MAX CURRENT CONSUMPTION, 5.0 MM SENSING DISTANCE, NPN OUTPUT METHOD, NORMALLY OPEN OUTPUT STATUS, HORIZONTAL SENSING DIRECTION, LEAD WIRE TYPE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 73851206 - Radwell International
Willingboro, NJ, United States
Proximity Switch
73851206
Proximity Switch 73851206
PROXIMITY SENSOR, LONG SQUARE TYPE 10~30 VDC, 150MA MAX OUTPUT CURRENT, 10 MA MAX CURRENT CONSUMPTION, 5.0 MM SENSING DISTANCE, NPN OUTPUT METHOD, NORMALLY OPEN OUTPUT STATUS, HORIZONTAL SENSING DIRECTION, LEAD WIRE TYPE. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR, LONG SQUARE TYPE 10~30 VDC, 150MA MAX OUTPUT CURRENT, 10 MA MAX CURRENT CONSUMPTION, 5.0 MM SENSING DISTANCE, NPN OUTPUT METHOD, NORMALLY OPEN OUTPUT STATUS, HORIZONTAL SENSING DIRECTION, LEAD WIRE TYPE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 73851206
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2093426 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0984 inch (2.5 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
 - Cylindrical M12 Housing Inductive Proximity Sensors - Series 500 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.2362 to 0.3937 inch (6 to 10 mm)
View Details
Inductive Proximity Sensors - 5000000717-SE - TE Connectivity
Specs
Operation Distance 0.7870 inch (19.99 mm)
Switching Frequency 0.1000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details