Radwell International Resistor 70727537

Description
DISCONTINUED BY MANUFACTURER, RESISTOR, 820KOHM, 0.25W, 5%, AXIAL MF. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, RESISTOR, 820KOHM, 0.25W, 5%, AXIAL MF. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Resistor - 70727537 - Radwell International
Willingboro, NJ, United States
Resistor
70727537
Resistor 70727537
DISCONTINUED BY MANUFACTURER, RESISTOR, 820KOHM, 0.25W, 5%, AXIAL MF. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, RESISTOR, 820KOHM, 0.25W, 5%, AXIAL MF. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Resistors
Product Number 70727537
Product Name Resistor
Resistance Range 820000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details