Radwell International Enclosure 70128523

Description
GENESIS SERIES ENCLOSURES, OPAQUE,3 POINT LATCH,MULTI,MAX RAIL/FRAME,INTEGRATE D MOUNTING FLANGE, DIMENSION 20 X 16 X 8 INCHES. FREE 2 YEAR RADWELL WARRANTY
Description
GENESIS SERIES ENCLOSURES, OPAQUE,3 POINT LATCH,MULTI,MAX RAIL/FRAME,INTEGRATE D MOUNTING FLANGE, DIMENSION 20 X 16 X 8 INCHES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Enclosure - 70128523 - Radwell International
Willingboro, NJ, United States
Enclosure
70128523
Enclosure 70128523
GENESIS SERIES ENCLOSURES, OPAQUE,3 POINT LATCH,MULTI,MAX RAIL/FRAME,INTEGRATE D MOUNTING FLANGE, DIMENSION 20 X 16 X 8 INCHES. FREE 2 YEAR RADWELL WARRANTY

GENESIS SERIES ENCLOSURES, OPAQUE,3 POINT LATCH,MULTI,MAX RAIL/FRAME,INTEGRATED MOUNTING FLANGE, DIMENSION 20 X 16 X 8 INCHES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Enclosures
Product Number 70128523
Product Name Enclosure
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117651 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.17 inch (55 mm)
Width 3.86 inch (98 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JE7 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 20 inch (508 mm)
View Details
5 suppliers