Radwell International Filter/Dryer 69231606

Description
REPLACEMENT FILTER 54.45MM ID 13IN LENGTH. FREE 2 YEAR RADWELL WARRANTY
Description
REPLACEMENT FILTER 54.45MM ID 13IN LENGTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Filter/Dryer - 69231606 - Radwell International
Willingboro, NJ, United States
Filter/Dryer
69231606
Filter/Dryer 69231606
REPLACEMENT FILTER 54.45MM ID 13IN LENGTH. FREE 2 YEAR RADWELL WARRANTY

REPLACEMENT FILTER 54.45MM ID 13IN LENGTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 69231606
Product Name Filter/Dryer
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

120mm Aluminum Fan Filter Assembly - AFK-120 - Pelonis Technologies, Inc.
Specs
Media Type Aluminum
Frame / Assembly Material Aluminum
Length 4.72 inch (120 mm)
View Details
80mm Fan Filter Media 60PPI - 09325-M/60 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 3.12 inch (79.37 mm)
Width / Ring 3.12 inch (79.37 mm)
View Details
Fan Filters - 9160029 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Fan Filters; Exit filter
Media Type Synthetic fibre
Length 11.46 inch (291 mm)
View Details