Radwell International Resistor 68709091

Description
DISCONTINUED BY MANUFACTURER, RESISTOR, 1.2KOHM, 0.125W, 1%, SMD, 0805. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, RESISTOR, 1.2KOHM, 0.125W, 1%, SMD, 0805. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Resistor - 68709091 - Radwell International
Willingboro, NJ, United States
Resistor
68709091
Resistor 68709091
DISCONTINUED BY MANUFACTURER, RESISTOR, 1.2KOHM, 0.125W, 1%, SMD, 0805. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, RESISTOR, 1.2KOHM, 0.125W, 1%, SMD, 0805. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Resistors
Product Number 68709091
Product Name Resistor
Resistance Range 1200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers