Radwell International Bearing 65635015

Description
DISCONTINUED BY MANUFACTURER, DOUBLE ROW ANGULAR CONTACT BALL DOUBLE SHIELDED, 40X80X30.2, CONTACT ANGLE (DEGREE) 25, SHAFT CORNER RADIUS (MM) 1.1 MAX, HOUSING CORNER RADIUS (MM) 1.1 MAX, DYNAMIC LOAD RATING (N) 36500, STATIC LOAD RATING (N) 2. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, DOUBLE ROW ANGULAR CONTACT BALL DOUBLE SHIELDED, 40X80X30.2, CONTACT ANGLE (DEGREE) 25, SHAFT CORNER RADIUS (MM) 1.1 MAX, HOUSING CORNER RADIUS (MM) 1.1 MAX, DYNAMIC LOAD RATING (N) 36500, STATIC LOAD RATING (N) 2. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 65635015 - Radwell International
Willingboro, NJ, United States
Bearing
65635015
Bearing 65635015
DISCONTINUED BY MANUFACTURER, DOUBLE ROW ANGULAR CONTACT BALL DOUBLE SHIELDED, 40X80X30.2, CONTACT ANGLE (DEGREE) 25, SHAFT CORNER RADIUS (MM) 1.1 MAX, HOUSING CORNER RADIUS (MM) 1.1 MAX, DYNAMIC LOAD RATING (N) 36500, STATIC LOAD RATING (N) 2. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, DOUBLE ROW ANGULAR CONTACT BALL DOUBLE SHIELDED, 40X80X30.2, CONTACT ANGLE (DEGREE) 25, SHAFT CORNER RADIUS (MM) 1.1 MAX, HOUSING CORNER RADIUS (MM) 1.1 MAX, DYNAMIC LOAD RATING (N) 36500, STATIC LOAD RATING (N) 2. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Ball Bearings
Product Number 65635015
Product Name Bearing
Primary Bearing Category Angular Contact Ball Bearing
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-2-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 2680 lbs (1215 kg)
Dynamic Radial 5120 lbs (2322 kg)
View Details
 - Flat type_Ceramic bearing (chemical resistance, non-magnetism and heat resistant)_C - TOK America, Inc.
Specs
Rolling Element Ceramic Balls
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Ball Bearings - 1883287 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details