Radwell International Bearing 65634823

Description
BALL BEARING, DOUBLE SHIELDED, DEEP GROOVE, BORE (MM/IN) */0.375,O.D. (MM/IN) */1.125,WIDTH (MM/IN) */0.375,SHAFT & HOUSING CORNER RADIUS (MM/IN) */.025 MAX,DYNAMIC LOAD RATING (N) 5070,STATIC LOAD RATING (N) 2310. FREE 2 YEAR RADWELL WARRANTY
Description
BALL BEARING, DOUBLE SHIELDED, DEEP GROOVE, BORE (MM/IN) */0.375,O.D. (MM/IN) */1.125,WIDTH (MM/IN) */0.375,SHAFT & HOUSING CORNER RADIUS (MM/IN) */.025 MAX,DYNAMIC LOAD RATING (N) 5070,STATIC LOAD RATING (N) 2310. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 65634823 - Radwell International
Willingboro, NJ, United States
Bearing
65634823
Bearing 65634823
BALL BEARING, DOUBLE SHIELDED, DEEP GROOVE, BORE (MM/IN) */0.375,O.D. (MM/IN) */1.125,WIDTH (MM/IN) */0.375,SHAFT & HOUSING CORNER RADIUS (MM/IN) */.025 MAX,DYNAMIC LOAD RATING (N) 5070,STATIC LOAD RATING (N) 2310. FREE 2 YEAR RADWELL WARRANTY

BALL BEARING, DOUBLE SHIELDED, DEEP GROOVE, BORE (MM/IN) */0.375,O.D. (MM/IN) */1.125,WIDTH (MM/IN) */0.375,SHAFT & HOUSING CORNER RADIUS (MM/IN) */.025 MAX,DYNAMIC LOAD RATING (N) 5070,STATIC LOAD RATING (N) 2310. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Ball Bearings
Product Number 65634823
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Concave groove type_Plastic bearing_DH - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 2058805 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-3-1/2-4 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 3200 lbs (1451 kg)
Dynamic Radial 8900 lbs (4036 kg)
View Details