Radwell International Bearing 65634789

Description
DEEP GROOVE BALL BEARING - DOUBLE SHIELDED,BORE (MM/IN) */0.375,O.D. (MM/IN) */0.875,WIDTH (MM/IN) */0.2812,SHAFT & HOUSING CORNER RADIUS (MM/IN) */.015 MAX,DYNAMIC LOAD RATING (N) 3340,STATIC LOAD RATING (N) 1420. FREE 2 YEAR RADWELL WARRANTY
Description
DEEP GROOVE BALL BEARING - DOUBLE SHIELDED,BORE (MM/IN) */0.375,O.D. (MM/IN) */0.875,WIDTH (MM/IN) */0.2812,SHAFT & HOUSING CORNER RADIUS (MM/IN) */.015 MAX,DYNAMIC LOAD RATING (N) 3340,STATIC LOAD RATING (N) 1420. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 65634789 - Radwell International
Willingboro, NJ, United States
Bearing
65634789
Bearing 65634789
DEEP GROOVE BALL BEARING - DOUBLE SHIELDED,BORE (MM/IN) */0.375,O.D. (MM/IN) */0.875,WIDTH (MM/IN) */0.2812,SHAFT & HOUSING CORNER RADIUS (MM/IN) */.015 MAX,DYNAMIC LOAD RATING (N) 3340,STATIC LOAD RATING (N) 1420. FREE 2 YEAR RADWELL WARRANTY

DEEP GROOVE BALL BEARING - DOUBLE SHIELDED,BORE (MM/IN) */0.375,O.D. (MM/IN) */0.875,WIDTH (MM/IN) */0.2812,SHAFT & HOUSING CORNER RADIUS (MM/IN) */.015 MAX,DYNAMIC LOAD RATING (N) 3340,STATIC LOAD RATING (N) 1420. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Ball Bearings
Product Number 65634789
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MVCR: V-Groove Stud Type - MVCR-76 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5777 lbs (2620 kg)
Dynamic Radial 14297 lbs (6484 kg)
View Details
17mm Bore, 40mm Outside Dia., 52100 ST. / ISO normal Ball bearing, Lube With Chevron SR1 #2 - A 7C55MPS4017 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Bearing Class 52100 Steel / ISO 0
Design Units Metric
View Details
 - Convex round type_Plastic bearing_DO - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details