Radwell International Pillow Block/Bearing Housing 65634512

Description
PILLOW BLOCK, HIGH CENTER, 1IN BORE, SET SCREWS. FREE 2 YEAR RADWELL WARRANTY
Description
PILLOW BLOCK, HIGH CENTER, 1IN BORE, SET SCREWS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 65634512 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
65634512
Pillow Block/Bearing Housing 65634512
PILLOW BLOCK, HIGH CENTER, 1IN BORE, SET SCREWS. FREE 2 YEAR RADWELL WARRANTY

PILLOW BLOCK, HIGH CENTER, 1IN BORE, SET SCREWS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 65634512
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL315 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.95 inch (75 mm)
View Details
1-1/8 in. ID, 4-1/4 in. Square Standard Duty Set Screw Type Square Flange Mounting Block - BBXBLK-UCF20618 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 1.59 inch (40.48 mm)
View Details
Plummer Blocks & Pillow Blocks - 7509021 - RS Components, Ltd.
Specs
Shaft Diameter 1.38 inch (35 mm)
Housing Cast Iron; Cast iron
Length 4.33 inch (110 mm)
View Details
Pillow Block Bearings - MechPT - National Precision Bearing, Inc.
National Precision Bearing, Inc.
Specs
Bearing Type Plain
Housing Cast Iron; Plastic / Polymer; Stainless Steel
Lubrication Relubricatable / Grease Fitting
View Details