Radwell International Power Supply 65028140

Description
POWER SUPPLY, BENCH, 20V, POWER SUPPLY OUTPUT TYPE:ADJUSTABLE, NO. OF OUTPUTS:1 OUTPUT, OUTPUT VOLTAGE MIN:0V, OUTPUT VOLTAGE MAX:20V, OUTPUT CURRENT MIN:0A, OUTPUT CURRENT MAX:5A, POWER RATING:100W, SUPPLY VOLTAGE MIN:115VAC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
POWER SUPPLY, BENCH, 20V, POWER SUPPLY OUTPUT TYPE:ADJUSTABLE, NO. OF OUTPUTS:1 OUTPUT, OUTPUT VOLTAGE MIN:0V, OUTPUT VOLTAGE MAX:20V, OUTPUT CURRENT MIN:0A, OUTPUT CURRENT MAX:5A, POWER RATING:100W, SUPPLY VOLTAGE MIN:115VAC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Power Supply - 65028140 - Radwell International
Willingboro, NJ, United States
Power Supply
65028140
Power Supply 65028140
POWER SUPPLY, BENCH, 20V, POWER SUPPLY OUTPUT TYPE:ADJUSTABLE, NO. OF OUTPUTS:1 OUTPUT, OUTPUT VOLTAGE MIN:0V, OUTPUT VOLTAGE MAX:20V, OUTPUT CURRENT MIN:0A, OUTPUT CURRENT MAX:5A, POWER RATING:100W, SUPPLY VOLTAGE MIN:115VAC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

POWER SUPPLY, BENCH, 20V, POWER SUPPLY OUTPUT TYPE:ADJUSTABLE, NO. OF OUTPUTS:1 OUTPUT, OUTPUT VOLTAGE MIN:0V, OUTPUT VOLTAGE MAX:20V, OUTPUT CURRENT MIN:0A, OUTPUT CURRENT MAX:5A, POWER RATING:100W, SUPPLY VOLTAGE MIN:115VAC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Power Supplies
Product Number 65028140
Product Name Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG6-48-12Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
200W IP66-Rated, Railway Quality DC-DC Converter – Railway & Other Heavy Duty Applications - RWY 200-D2 Series (IP66) - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Applications Railway & other heavy duty applications
View Details
Power Supplies - 5000007293-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
View Details