Radwell International Vacuum Generator 65010850

Description
DISCONTINUED BY MANUFACTURER, FUNCTION GENERATOR, SWEEP, 20 MHZ, 120/230 VAC, 25 W, 50/60 HZ, 5 DIGIT LED DISPLAY. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, FUNCTION GENERATOR, SWEEP, 20 MHZ, 120/230 VAC, 25 W, 50/60 HZ, 5 DIGIT LED DISPLAY. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Vacuum Generator - 65010850 - Radwell International
Willingboro, NJ, United States
Vacuum Generator
65010850
Vacuum Generator 65010850
DISCONTINUED BY MANUFACTURER, FUNCTION GENERATOR, SWEEP, 20 MHZ, 120/230 VAC, 25 W, 50/60 HZ, 5 DIGIT LED DISPLAY. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, FUNCTION GENERATOR, SWEEP, 20 MHZ, 120/230 VAC, 25 W, 50/60 HZ, 5 DIGIT LED DISPLAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Liquid Handling Pumps
Product Number 65010850
Product Name Vacuum Generator
Unlock Full Specs
to access all available technical data

Similar Products

Cadent™ 6M Syringe Pump - 102677-103050-8 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Pump, Hydrostatic Test Portable, A-Style, 10,000 Psi - 938-9199 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 10000.0 psi (7031 m of Water)
Liquid Flow 1.900 GPM (7.20 L/min)
View Details
02K31-X2 3P Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump
Discharge Size 2.000 inch (50.8 mm)
Power Source Electric Motor
View Details
PSD/6 - 63133-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details