Radwell International Current Transformer 62598415

Description
DISCONTINUED BY MANUFACTURER, CURRENT TRANSFORMER, 1 AMP, 10 VA, P80. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, CURRENT TRANSFORMER, 1 AMP, 10 VA, P80. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Current Transformer - 62598415 - Radwell International
Willingboro, NJ, United States
Current Transformer
62598415
Current Transformer 62598415
DISCONTINUED BY MANUFACTURER, CURRENT TRANSFORMER, 1 AMP, 10 VA, P80. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, CURRENT TRANSFORMER, 1 AMP, 10 VA, P80. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Current Transformers
Product Number 62598415
Product Name Current Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Split-core current transformer - 855-5005/750-000 - WAGO
Specs
Type / Applications SplitCore
Frequency 0.0500 to 0.0600 kHz
Accuracy 0.5000 % F.S.
View Details
Current Transformers - 1718770 - RS Components, Ltd.
Specs
Operating Temperature -5 C (23 F)
View Details
Current Transformers & Shunts - EA3322-000 - TE Connectivity
Specs
Burden 5 VA
Secondary Current 5 amps
View Details