Radwell International Power Supply/Voltage Converter PC Board Mount 6107513

Description
DC-DC CONVERTER, ISOLATED, 4.5-5.5V INPUT RANGE, 5V OUTPUT VOLTAGE, 200MA OUTPUT CURRENT, 1W MAX OUTPUT POWER, SIP CASE STYLE, 4 PIN, ROHS COMPLIANT, THROUGH HOLE MOUNTED. FREE 2 YEAR RADWELL WARRANTY
Description
DC-DC CONVERTER, ISOLATED, 4.5-5.5V INPUT RANGE, 5V OUTPUT VOLTAGE, 200MA OUTPUT CURRENT, 1W MAX OUTPUT POWER, SIP CASE STYLE, 4 PIN, ROHS COMPLIANT, THROUGH HOLE MOUNTED. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Power Supply/Voltage Converter PC Board Mount - 6107513 - Radwell International
Willingboro, NJ, United States
Power Supply/Voltage Converter PC Board Mount
6107513
Power Supply/Voltage Converter PC Board Mount 6107513
DC-DC CONVERTER, ISOLATED, 4.5-5.5V INPUT RANGE, 5V OUTPUT VOLTAGE, 200MA OUTPUT CURRENT, 1W MAX OUTPUT POWER, SIP CASE STYLE, 4 PIN, ROHS COMPLIANT, THROUGH HOLE MOUNTED. FREE 2 YEAR RADWELL WARRANTY

DC-DC CONVERTER, ISOLATED, 4.5-5.5V INPUT RANGE, 5V OUTPUT VOLTAGE, 200MA OUTPUT CURRENT, 1W MAX OUTPUT POWER, SIP CASE STYLE, 4 PIN, ROHS COMPLIANT, THROUGH HOLE MOUNTED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Power Supplies
Product Number 6107513
Product Name Power Supply/Voltage Converter PC Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.12 - Switch mode power supply - 781212301200 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
PS-24-M Open Power Supply - PS-24-M - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details
Current Source Power Unit - 4103C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details