Radwell International Proximity Switch 6037323SUB

Description
PROXIMITY SENSOR - M8 FIELD CONNECTOR, 4-PIN, STRAIGHT. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SENSOR - M8 FIELD CONNECTOR, 4-PIN, STRAIGHT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 54569989 - Radwell International
Willingboro, NJ, United States
Proximity Switch
54569989
Proximity Switch 54569989
PROXIMITY SENSOR - M8 FIELD CONNECTOR, 4-PIN, STRAIGHT. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR - M8 FIELD CONNECTOR, 4-PIN, STRAIGHT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 54569989
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - Industrial - 1882-1040883-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 4 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
 - Cylindrical M8 Housing Inductive Proximity Sensor - Series 700 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1181 to 0.2362 inch (3 to 6 mm)
View Details
Inductive Proximity Sensors - 5000000596-SE - TE Connectivity
Specs
Operation Distance 1.18 inch (30 mm)
Switching Frequency 0.1000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details