Radwell International Shaft Coupling 60118521

Description
SIGNATURE SERIES, 3" TWO-PIECE SPLIT CLAMP-TYPE SHAFT COLLAR, STEEL. FREE 2 YEAR RADWELL WARRANTY
Description
SIGNATURE SERIES, 3" TWO-PIECE SPLIT CLAMP-TYPE SHAFT COLLAR, STEEL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Shaft Coupling - 60118521 - Radwell International
Willingboro, NJ, United States
Shaft Coupling
60118521
Shaft Coupling 60118521
SIGNATURE SERIES, 3" TWO-PIECE SPLIT CLAMP-TYPE SHAFT COLLAR, STEEL. FREE 2 YEAR RADWELL WARRANTY

SIGNATURE SERIES, 3" TWO-PIECE SPLIT CLAMP-TYPE SHAFT COLLAR, STEEL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rigid Couplings
Product Number 60118521
Product Name Shaft Coupling
Unlock Full Specs
to access all available technical data

Similar Products

0.1248
Specs
Units English Design Arrangement
Bore 1 0.1248 inch (3.17 mm)
O.D. 0.4370 inch (11.1 mm)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details
Rigid Shaft Bolt Coupling -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Design Two Piece Clamping Style
Features Opposing Screws
Material Stainless Steel; Carbon / Alloy Steel; Aluminum
View Details