Radwell International Proximity Switch 6009873-SUB

Description
SUBSTITUTE FOR SICK 6009873, CORD SET, M8, 4-PIN, FEMALE ANGLED, 5 METERS. FREE 2 YEAR RADWELL WARRANTY
Description
SUBSTITUTE FOR SICK 6009873, CORD SET, M8, 4-PIN, FEMALE ANGLED, 5 METERS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 54569965 - Radwell International
Willingboro, NJ, United States
Proximity Switch
54569965
Proximity Switch 54569965
SUBSTITUTE FOR SICK 6009873, CORD SET, M8, 4-PIN, FEMALE ANGLED, 5 METERS. FREE 2 YEAR RADWELL WARRANTY

SUBSTITUTE FOR SICK 6009873, CORD SET, M8, 4-PIN, FEMALE ANGLED, 5 METERS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 54569965
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Sensors - 2669849 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Rectangular
Power Requirements AC Powered; DC Powered
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
 - Cylindrical 6.5 mm Housing Inductive Proximity Sensors - Series 500 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.1181 inch (3 mm)
View Details
Inductive Proximity Sensors - 5000001748-SE - TE Connectivity
Specs
Operation Distance 0.3930 inch (9.98 mm)
Switching Frequency 0.0250 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details