Radwell International Vacuum Generator 58795688

Description
VACUUM PUMP, GENERATOR FLOW RATE TO 10.9SCFM, THROUGH HOLE DIAMETER 3/16". FREE 2 YEAR RADWELL WARRANTY
Description
VACUUM PUMP, GENERATOR FLOW RATE TO 10.9SCFM, THROUGH HOLE DIAMETER 3/16". FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Vacuum Generator - 58795688 - Radwell International
Willingboro, NJ, United States
Vacuum Generator
58795688
Vacuum Generator 58795688
VACUUM PUMP, GENERATOR FLOW RATE TO 10.9SCFM, THROUGH HOLE DIAMETER 3/16". FREE 2 YEAR RADWELL WARRANTY

VACUUM PUMP, GENERATOR FLOW RATE TO 10.9SCFM, THROUGH HOLE DIAMETER 3/16". FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Liquid Handling Pumps
Product Number 58795688
Product Name Vacuum Generator
Unlock Full Specs
to access all available technical data

Similar Products

81 1/4A3-B Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump
Discharge Size 1.250 inch (31.75 mm)
Power Source NoSourceIncluded; Basic
View Details
Rectangular Recessed Above Ground Pump Station - EVERLAST™ - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
Breadbox Air Powered Hydraulic Pumps - 61761 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 2500.0 psi (1758 m of Water)
Liquid Flow 3.030 GPM (11.48 L/min)
View Details
Water Pumps - 1253555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Discharge Pressure 21.8 psi (15.3 m of Water)
Power Source 6 v
Pump Housing Material Aluminum; Anodised aluminium
View Details