Radwell International Proximity Switch 574334-SUB

Description
T-SLOT CYLINDER SENSOR, INSERT FROM THE TOP, PNP, 0.3M PIGTAIL TO M12 CONNECTOR, N/O. FREE 2 YEAR RADWELL WARRANTY
Description
T-SLOT CYLINDER SENSOR, INSERT FROM THE TOP, PNP, 0.3M PIGTAIL TO M12 CONNECTOR, N/O. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 90914832 - Radwell International
Willingboro, NJ, United States
Proximity Switch
90914832
Proximity Switch 90914832
T-SLOT CYLINDER SENSOR, INSERT FROM THE TOP, PNP, 0.3M PIGTAIL TO M12 CONNECTOR, N/O. FREE 2 YEAR RADWELL WARRANTY

T-SLOT CYLINDER SENSOR, INSERT FROM THE TOP, PNP, 0.3M PIGTAIL TO M12 CONNECTOR, N/O. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Proximity Switch -  - Radwell International
Willingboro, NJ, United States
Proximity Switch
Proximity Switch
RADWELL VERIFIED SUBSTITUTE Sensors & Switches 574334-SUB

RADWELL VERIFIED SUBSTITUTE Sensors & Switches 574334-SUB

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 90914832
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Cylinder Sensors - 2128733 - RS Components, Ltd.
Specs
Sensor Technology Magnetic Proximity Sensor
Power Requirements DC Powered
Electrical Output Switched / Alarm
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Analog Series Capacitive Proximity Sensors -  - Locon Sensor Systems, Inc.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.3150 inch (0.0 to 8 mm)
View Details
Inductive Proximity Sensors - 5000000332-SE - TE Connectivity
Specs
Operation Distance 0.3140 inch (7.98 mm)
Switching Frequency 0.5500 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details