Radwell International Motor 56385158

Description
MOTOR 6AMP 1.2HP 3000RPM 176V. FREE 2 YEAR RADWELL WARRANTY
Description
MOTOR 6AMP 1.2HP 3000RPM 176V. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 56385158 - Radwell International
Willingboro, NJ, United States
MOTOR 6AMP 1.2HP 3000RPM 176V. FREE 2 YEAR RADWELL WARRANTY

MOTOR 6AMP 1.2HP 3000RPM 176V. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 56385158
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

IN-LINE Brushless Gearmotors - MMP BL44-297D-48V GP42-046 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
View Details
DC Micro Motor - 76mm-1 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Motor Type DC Motor
Units Metric
Shaft Orientation Right Angle
View Details
DC Motors - 2588344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Motor Type DC Motor
Output Power 29.48 HP
Gear Type Spur; Spur
View Details