Radwell International Proximity Switch 56376151

Description
DISCONTINUED BY MANUFACTURER, PROX LIGHT, S30 SERIES, LINEAR LIGHT, 30MM BARREL HOUSING, 5-PIN M12 CONNECTION, PNP / NPN STROBE INPUT, DIMMABLE, LED INDICATOR, 250 MA, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, PROX LIGHT, S30 SERIES, LINEAR LIGHT, 30MM BARREL HOUSING, 5-PIN M12 CONNECTION, PNP / NPN STROBE INPUT, DIMMABLE, LED INDICATOR, 250 MA, 24 VDC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 56376151 - Radwell International
Willingboro, NJ, United States
Proximity Switch
56376151
Proximity Switch 56376151
DISCONTINUED BY MANUFACTURER, PROX LIGHT, S30 SERIES, LINEAR LIGHT, 30MM BARREL HOUSING, 5-PIN M12 CONNECTION, PNP / NPN STROBE INPUT, DIMMABLE, LED INDICATOR, 250 MA, 24 VDC. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, PROX LIGHT, S30 SERIES, LINEAR LIGHT, 30MM BARREL HOUSING, 5-PIN M12 CONNECTION, PNP / NPN STROBE INPUT, DIMMABLE, LED INDICATOR, 250 MA, 24 VDC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 56376151
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Sensors - 2669955 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Rectangular
Power Requirements AC Powered; DC Powered
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Sensors - 162891 - RS Components, Ltd.
Specs
Body Shape Rectangular; Other; Rectangular
Length 4.13 inch (105 mm)
View Details
Inductive Proximity Sensors - 5000005433-SE - TE Connectivity
Specs
Operation Distance 0.3930 inch (9.98 mm)
Switching Frequency 0.3000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details