Radwell International Pipe and Coupling 55824241

Description
SHAFT COUPLING FLEXIBLE. FREE 2 YEAR RADWELL WARRANTY
Description
SHAFT COUPLING FLEXIBLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pipe and Coupling - 55824241 - Radwell International
Willingboro, NJ, United States
Pipe and Coupling
55824241
Pipe and Coupling 55824241
SHAFT COUPLING FLEXIBLE. FREE 2 YEAR RADWELL WARRANTY

SHAFT COUPLING FLEXIBLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rigid Couplings
Product Number 55824241
Product Name Pipe and Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Curved-teeth Gear Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Units Metric Design Arrangement
Bore 1 0.2362 to 2.56 inch (6 to 65 mm)
Length 3.31 to 5.67 inch (84 to 144 mm)
View Details
0.1248
Specs
Units English Design Arrangement
Bore 1 0.1248 inch (3.17 mm)
O.D. 0.4370 inch (11.1 mm)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details
Fittings, Couplings, and Distributors - 2171-CQ-28-ND - DigiKey
Specs
Material Polyoxymethylene (POM)
View Details