Radwell International Resistor 55217319

Description
RESISTOR AXIAL 50 OHM 5W 1% WW 5.54X12.7. FREE 2 YEAR RADWELL WARRANTY
Description
RESISTOR AXIAL 50 OHM 5W 1% WW 5.54X12.7. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Resistor - 55217319 - Radwell International
Willingboro, NJ, United States
Resistor
55217319
Resistor 55217319
RESISTOR AXIAL 50 OHM 5W 1% WW 5.54X12.7. FREE 2 YEAR RADWELL WARRANTY

RESISTOR AXIAL 50 OHM 5W 1% WW 5.54X12.7. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Resistors
Product Number 55217319
Product Name Resistor
Resistance Range 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details