Radwell International Proximity Switch 54738753

Description
SECATEC GMBH,ISG08NNDKX,PROX IMITY SWITCH, 2.5MM, 8.2VDC,1K OHM,SENSING 2.5MM,SERIES H8,2WIRE,2M. FREE 2 YEAR RADWELL WARRANTY
Description
SECATEC GMBH,ISG08NNDKX,PROX IMITY SWITCH, 2.5MM, 8.2VDC,1K OHM,SENSING 2.5MM,SERIES H8,2WIRE,2M. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 54738753 - Radwell International
Willingboro, NJ, United States
Proximity Switch
54738753
Proximity Switch 54738753
SECATEC GMBH,ISG08NNDKX,PROX IMITY SWITCH, 2.5MM, 8.2VDC,1K OHM,SENSING 2.5MM,SERIES H8,2WIRE,2M. FREE 2 YEAR RADWELL WARRANTY

SECATEC GMBH,ISG08NNDKX,PROXIMITY SWITCH, 2.5MM, 8.2VDC,1K OHM,SENSING 2.5MM,SERIES H8,2WIRE,2M. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 54738753
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Sensors - 2669301 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Block
Power Requirements DC Powered
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
 - Cylindrical M8 Housing Inductive Proximity Sensor - Series 700 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1181 to 0.2362 inch (3 to 6 mm)
View Details
Inductive Proximity Sensors - 5000005403-SE - TE Connectivity
Specs
Operation Distance 0.1570 inch (3.99 mm)
Switching Frequency 0.4000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details