Radwell International PLC Module/Rack 53179262

Description
CPLD, MAX 3000A, 32 MACROCELLS, TQFP44; CPLD TYPE:EEPROM; NO. OF MACROCELLS:32; NO. OF I/O'S:34; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTAGE MAX:3.6V; LOGIC. FREE 2 YEAR RADWELL WARRANTY
Description
CPLD, MAX 3000A, 32 MACROCELLS, TQFP44; CPLD TYPE:EEPROM; NO. OF MACROCELLS:32; NO. OF I/O'S:34; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTAGE MAX:3.6V; LOGIC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
PLC Module/Rack - 53179262 - Radwell International
Willingboro, NJ, United States
PLC Module/Rack
53179262
PLC Module/Rack 53179262
CPLD, MAX 3000A, 32 MACROCELLS, TQFP44; CPLD TYPE:EEPROM; NO. OF MACROCELLS:32; NO. OF I/O'S:34; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTAGE MAX:3.6V; LOGIC. FREE 2 YEAR RADWELL WARRANTY

CPLD, MAX 3000A, 32 MACROCELLS, TQFP44; CPLD TYPE:EEPROM; NO. OF MACROCELLS:32; NO. OF I/O'S:34; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTAGE MAX:3.6V; LOGIC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Programmable Logic Controllers (PLC)
Product Number 53179262
Product Name PLC Module/Rack
Unlock Full Specs
to access all available technical data

Similar Products

Type 8A.58 - OPTA expansion module EMR version - 8A5890241600 - Finder S.p.A. con unico socio
Specs
Program Languages Via OPTA main module through ARDUINO IDE or ARDUINO PLC-IDE, Codesys (8A.x8-160C)
Power 24VDC
Agency Approval CE-2, EAC-1, CLUS, ukca, ENEC_MARK_15-01-black
View Details
PLCs - Programmable Logic Controllers - 590747 - RS Components, Ltd.
Specs
Input Current
Output Current and Voltage
Agency Approval RoHS Certified
View Details
PLC Module/Rack - 340510 - Radwell International
Allen-Bradley / Rockwell Automation
View Details